LED Indicator 8mm Flush 110VAC IP67
LED Panel Indicator White Diffused 100° 110V 6mA Solder Lug
LED Panel Mount Indicators INDICATOR 110V 8MM FLUSH WHITE
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8F1CXXW110E | 679-1574-ND | Q8F1CXXW110E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | ||
| Rated Voltage | 110 volts | 110 volts | |
| LED Color | White |