APEM Components, Inc. LED Indication Q8F1CXXR12E

Description
LED Indicator 8mm Flush 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 8mm Flush 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q8F1CXXR12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q8F1CXXR12E
LED Indication Q8F1CXXR12E
LED Indicator 8mm Flush 12VDC IP67

LED Indicator 8mm Flush 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1560-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1560-ND
Panel Indicators, Pilot Lights 679-1560-ND
LED Panel Indicator Red Diffused 100° 12V 20mA Solder Lug

LED Panel Indicator Red Diffused 100° 12V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q8F1CXXR12E
LED Panel Mount Indicators Q8F1CXXR12E
LED Panel Mount Indicators 12V Red Flush

LED Panel Mount Indicators 12V Red Flush

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q8F1CXXR12E 679-1560-ND Q8F1CXXR12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 8 mm (0.3150 inch)
Rated Voltage 12 volts 12 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-120AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
2 suppliers
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4619-ND - DigiKey
Specs
LED Color Yellow; Yellow
Rated Current 0.0200 amps
View Details