APEM Components, Inc. Led Panel Mount Indicator, Green, 8 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Q8F1CXXG12E

Description
LED Panel Mount Indicator, Green, 8 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Description
LED Panel Mount Indicator, Green, 8 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is an 8 mm device designed for panel mounting, featuring a green LED with an operating voltage of 12 VDC and a current rating of 20 mA. It has a luminous intensity of 8 millicandelas (mcd) and is rated IP67 for dust and water resistance, making it suitable for harsh environments. The product is RoHS compliant, ensuring it meets environmental standards. The indicator is equipped with solder lug/faston terminals for easy installation and is designed for a wide operating temperature range of -40 to +85°C. With a life expectancy of 100,000 hours, this indicator is a reliable choice for various applications.

Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator is an 8 mm device designed for panel mounting, featuring a green LED with an operating voltage of 12 VDC and a current rating of 20 mA. It has a luminous intensity of 8 millicandelas (mcd) and is rated IP67 for dust and water resistance, making it suitable for harsh environments. The product is RoHS compliant, ensuring it meets environmental standards. The indicator is equipped with solder lug/faston terminals for easy installation and is designed for a wide operating temperature range of -40 to +85°C. With a life expectancy of 100,000 hours, this indicator is a reliable choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 8 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5100 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 8 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5100
Led Panel Mount Indicator, Green, 8 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5100
LED Panel Mount Indicator, Green, 8 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 8 mm, 12 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58Y5100
Product Name Led Panel Mount Indicator, Green, 8 Mm, 12 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLA580BNT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details