APEM Components, Inc. Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Apem Q8F1CXXB24E

Description
LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Apem - 58Y5099 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Apem
58Y5099
Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Apem 58Y5099
LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Blue, 8 mm, 24 VDC, 20 mA, 200 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem - 16R0143 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
16R0143
Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem 16R0143
PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:200mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5099 16R0143
Product Name Led Panel Mount Indicator, Blue, 8 Mm, 24 Vdc, 20 Ma, 200 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 8Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Surface mount GaAs Ir LED Emitter - QTLP660CIR - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Type Red; Red (x 20)
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 160 degrees
View Details