APEM Components, Inc. Led Panel Mount Indicator, Yellow, 8 Mm, 24 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem Q8F1BXXY24E

Description
LED Panel Mount Indicator, Yellow, 8 mm, 24 VDC, 20 mA, 6 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Yellow, 8 mm, 24 VDC, 20 mA, 6 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Yellow, 8 Mm, 24 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem - 58Y5095 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Yellow, 8 Mm, 24 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem
58Y5095
Led Panel Mount Indicator, Yellow, 8 Mm, 24 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem 58Y5095
LED Panel Mount Indicator, Yellow, 8 mm, 24 VDC, 20 mA, 6 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Yellow, 8 mm, 24 VDC, 20 mA, 6 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem - 16R0140 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem
16R0140
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem 16R0140
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5095 16R0140
Product Name Led Panel Mount Indicator, Yellow, 8 Mm, 24 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details