APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem Q8F1BXXY12E

Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem - 46P6015 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem
46P6015
Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem 46P6015
PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem - 58Y5094 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem
58Y5094
Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem 58Y5094
LED Panel Mount Indicator, Yellow, 8 mm, 12 VDC, 20 mA, 6 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Yellow, 8 mm, 12 VDC, 20 mA, 6 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 46P6015 58Y5094
Product Name Panel Mount Indicator, Led, 8Mm, Yellow, 2.1V; Led Color Apem Led Panel Mount Indicator, Yellow, 8 Mm, 12 Vdc, 20 Ma, 6 Mcd, Ip67 Rohs Compliant Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4083-1-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details