APEM Components, Inc. Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem Q8F1BXXW24E

Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem - 16R0138 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem
16R0138
Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem 16R0138
PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:25mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0138
Product Name Panel Mount Indicator, Led, 8Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-1425-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
3 suppliers