LED Indicator 8mm Flush 24VDC IP67
LED Panel Indicator Red Diffused 100° 24V 20mA Solder Lug
LED Panel Mount Indicators INDICATOR 24V 8MM FLUSH RED
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q8F1BXXR24E | Q8F1BXXR24E | 679-1520-ND | Q8F1BXXR24E |
| Product Name | LED Indication | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Width | 8 mm (0.3150 inch) | |||
| Rated Voltage | 24 volts | 24 volts | ||
| LED Color | Red |