APEM Components, Inc. Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Q8F1BXXG24E

Description
LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Description
LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator, part number 58Y5085, features an 8 mm diameter and operates at 24 VDC with a current of 20 mA. It emits a luminous intensity of 8 mcd, making it suitable for various applications where visibility is required. The indicator is designed with an IP67 rating, ensuring protection against dust and water ingress, which is essential for outdoor or harsh environments. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The product includes a plated brass bezel available in bright chrome, black chrome, or satin grey finishes, and comes with a fixing nut and spring washer for secure installation. This indicator is a reliable choice for engineers looking for a durable and efficient signaling solution.

Datasheet Summary
Powered by GS/AI

The LED Panel Mount Indicator, part number 58Y5085, features an 8 mm diameter and operates at 24 VDC with a current of 20 mA. It emits a luminous intensity of 8 mcd, making it suitable for various applications where visibility is required. The indicator is designed with an IP67 rating, ensuring protection against dust and water ingress, which is essential for outdoor or harsh environments. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The product includes a plated brass bezel available in bright chrome, black chrome, or satin grey finishes, and comes with a fixing nut and spring washer for secure installation. This indicator is a reliable choice for engineers looking for a durable and efficient signaling solution.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem - 58Y5085 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem
58Y5085
Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem 58Y5085
LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 8 mm, 24 VDC, 20 mA, 8 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem - 16R0133 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem
16R0133
Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem 16R0133
PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:8mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5085 16R0133
Product Name Led Panel Mount Indicator, Green, 8 Mm, 24 Vdc, 20 Ma, 8 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 8Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-332DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
3 suppliers
Specs
Viewing Angle 120 degrees
View Details