APEM Components, Inc. Panel Mounting LED Indicator Q8 Series

Description
8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mounting LED Indicator - Q8 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mounting LED Indicator
Q8 Series
Panel Mounting LED Indicator Q8 Series
8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

8mm panel mounting LED indicator 5mm coloured diffused epoxy lens or 5mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Light Emitting Diodes (LED)
Product Number Q8 Series
Product Name Panel Mounting LED Indicator
LED Type Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJEE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details