"LED Panel Indicator Green Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 6mm Recessed 24VDC IP67
LED Panel Mount Indicators Green LED 24VDC 6mm Wire IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2711-ND | Q6R3BXXG24E | Q6R3BXXG24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | ||
| Terminal Type | Wire Leads | ||
| Voltage type DC | DC |