APEM Components, Inc. Led Panel Mount Indicator, Yellow, 6 Mm, 24 Vdc, 20 Ma, 30 Mcd, Ip67 Rohs Compliant Apem Q6R1CXXY24E

Description
LED Panel Mount Indicator, Yellow, 6 mm, 24 VDC, 20 mA, 30 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Yellow, 6 mm, 24 VDC, 20 mA, 30 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Yellow, 6 Mm, 24 Vdc, 20 Ma, 30 Mcd, Ip67 Rohs Compliant Apem - 58Y5083 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Yellow, 6 Mm, 24 Vdc, 20 Ma, 30 Mcd, Ip67 Rohs Compliant Apem
58Y5083
Led Panel Mount Indicator, Yellow, 6 Mm, 24 Vdc, 20 Ma, 30 Mcd, Ip67 Rohs Compliant Apem 58Y5083
LED Panel Mount Indicator, Yellow, 6 mm, 24 VDC, 20 mA, 30 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Yellow, 6 mm, 24 VDC, 20 mA, 30 mcd, IP67 RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem - 16R0127 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem
16R0127
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem 16R0127
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5083 16R0127
Product Name Led Panel Mount Indicator, Yellow, 6 Mm, 24 Vdc, 20 Ma, 30 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Oval LED lamps - SLI-430MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details