APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem Q6R1CXXR12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem - 16R0122 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem
16R0122
Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem 16R0122
PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 2V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0122
Product Name Panel Mount Indicator, Led, 6Mm, Red, 2V; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ Series, Chip LED with reflector - SML-012M8T - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers