APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Q6R1CXXG24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 16R0121 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
16R0121
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 16R0121
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem - 58Y5079 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
58Y5079
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem 58Y5079
LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 16R0121 58Y5079
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED Indication - Discrete - 67-SML-LXR0401SIC5MATR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details