APEM Components, Inc. Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem Q6R1CXXG12E

Description
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem - 58Y5078 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
58Y5078
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem 58Y5078
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 16R0120 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
16R0120
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 16R0120
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5078 16R0120
Product Name Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details