APEM Components, Inc. Led Indicator 6Mm Recessed 12Vdc Rohs Compliant Apem Q6R1CXXG12

Description
LED INDICATOR 6MM RECESSED 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED INDICATOR 6MM RECESSED 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator 6Mm Recessed 12Vdc Rohs Compliant Apem - 75K7932 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator 6Mm Recessed 12Vdc Rohs Compliant Apem
75K7932
Led Indicator 6Mm Recessed 12Vdc Rohs Compliant Apem 75K7932
LED INDICATOR 6MM RECESSED 12VDC ROHS COMPLIANT: YES

LED INDICATOR 6MM RECESSED 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 75K7932
Product Name Led Indicator 6Mm Recessed 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 846-SML011BBTT86TR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
LED Indication - Discrete - 1497-1260-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details