APEM Components, Inc. LED Indication Q6R1CXXB12E

Description
LED Indicator 6mm Recessed 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Recessed 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6R1CXXB12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6R1CXXB12E
LED Indication Q6R1CXXB12E
LED Indicator 6mm Recessed 12VDC IP67

LED Indicator 6mm Recessed 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1468-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1468-ND
Panel Indicators, Pilot Lights 679-1468-ND
LED Panel Indicator Blue Diffused 100° 12V 20mA Solder Lug

LED Panel Indicator Blue Diffused 100° 12V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6R1CXXB12E
LED Panel Mount Indicators Q6R1CXXB12E
LED Panel Mount Indicators INDICATOR 12V 6MM RECESSED RED

LED Panel Mount Indicators INDICATOR 12V 6MM RECESSED RED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6R1CXXB12E 679-1468-ND Q6R1CXXB12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 12 volts 12 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details