APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem Q6R1CXXB12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem - 16R0118 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
16R0118
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem 16R0118
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem - 58Y5076 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem
58Y5076
Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem 58Y5076
LED Panel Mount Indicator, Blue, 6 mm, 12 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Blue, 6 mm, 12 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 16R0118 58Y5076
Product Name Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details