LED Panel Indicator White Diffused 100° 24V 20mA Solder Lug
LED Indicator 6mm Recessed 24VDC IP67
LED Panel Mount Indicators INDICATOR 24V 6MM RECESSED RED
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1444-ND | Q6R1BXXW24E | Q6R1BXXW24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | White | ||
| Terminal Type | Solder Terminals | ||
| Voltage type DC | DC |