LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 58Y5070 | 16R0110 |
| Product Name | Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem | Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem |
| LED Type | Green; Green |