APEM Components, Inc. Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem Q6R1BXXB12E

Description
LED Panel Mount Indicator, Blue, 6 mm, 12 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Blue, 6 mm, 12 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem - 58Y5068 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem
58Y5068
Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem 58Y5068
LED Panel Mount Indicator, Blue, 6 mm, 12 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Blue, 6 mm, 12 VDC, 20 mA, 1.2 cd, IP67 RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem - 16R0108 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
16R0108
Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem 16R0108
PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, BLUE, 3.8V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:1.2cd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5068 16R0108
Product Name Led Panel Mount Indicator, Blue, 6 Mm, 12 Vdc, 20 Ma, 1.2 Cd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, Blue, 3.8V; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details