APEM Components, Inc. Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem Q6P7CXXG02E

Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Indicator, Green, 2.2V, Wire Lead, part number 27X5033, is a vò6 mm panel mount LED indicator from the Q6 series. It features a green LED with a forward voltage of 2.2V and a luminous intensity of 50 mcd. The indicator is designed for a maximum forward current of 20 mA and is rated IP67 for environmental sealing, making it suitable for use in harsh conditions. The operating temperature range for the rear plastic body is -30 °C to +65 °C, while the rear epoxy body can operate between -40 °C and +85 °C. The product includes wire lead terminations with a standard length of 200 mm. The bezel is available in various finishes, including bright chrome, black chrome, and satin grey. This indicator is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Panel Indicator, Green, 2.2V, Wire Lead, part number 27X5033, is a vò6 mm panel mount LED indicator from the Q6 series. It features a green LED with a forward voltage of 2.2V and a luminous intensity of 50 mcd. The indicator is designed for a maximum forward current of 20 mA and is rated IP67 for environmental sealing, making it suitable for use in harsh conditions. The operating temperature range for the rear plastic body is -30 °C to +65 °C, while the rear epoxy body can operate between -40 °C and +85 °C. The product includes wire lead terminations with a standard length of 200 mm. The bezel is available in various finishes, including bright chrome, black chrome, and satin grey. This indicator is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem - 27X5033 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
27X5033
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem 27X5033
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X5033
Product Name Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details