"LED Panel Indicator White Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 6mm Prominent Black bez WH
LED Panel Mount Indicators LED Indicator 6mm Prominent Black bez WHITE 2VDC IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-2766-ND | Q6P7BXXW02E | Q6P7BXXW02E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | White | ||
| Terminal Type | Wire Leads |