APEM Components, Inc. Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem Q6P7BXXB02E

Description
LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem - 65AH9604 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem
65AH9604
Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem 65AH9604
LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES

LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9604
Product Name Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details