APEM Components, Inc. Led Panel Indicator, Green, 6Mm, 12Vdc Rohs Compliant Apem Q6P5CXXHG12E

Description
LED PANEL INDICATOR, GREEN, 6MM, 12VDC ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, GREEN, 6MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Green, 6mm, 12VDC, part number 65AH9590, is designed for panel mounting and features a 6 mm diameter. It operates at a voltage of 12 VDC and is compliant with RoHS standards. The indicator has a luminous intensity of 1,200 mcd for the green LED, ensuring visibility in various lighting conditions. It is available with different bezel styles, including prominent, recessed, and flush options, and offers multiple termination types such as solder lug terminals, pins, or wires. The product is rated for an operating temperature range of -30 °C to +65 °C for the plastic body and -40 °C to +85 °C for the epoxy body. Additionally, it has an IP67 sealing option, making it suitable for environments where moisture and dust protection are required. The expected life span is approximately 100,000 hours, providing long-term reliability for applications.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Green, 6mm, 12VDC, part number 65AH9590, is designed for panel mounting and features a 6 mm diameter. It operates at a voltage of 12 VDC and is compliant with RoHS standards. The indicator has a luminous intensity of 1,200 mcd for the green LED, ensuring visibility in various lighting conditions. It is available with different bezel styles, including prominent, recessed, and flush options, and offers multiple termination types such as solder lug terminals, pins, or wires. The product is rated for an operating temperature range of -30 °C to +65 °C for the plastic body and -40 °C to +85 °C for the epoxy body. Additionally, it has an IP67 sealing option, making it suitable for environments where moisture and dust protection are required. The expected life span is approximately 100,000 hours, providing long-term reliability for applications.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 6Mm, 12Vdc Rohs Compliant Apem - 65AH9590 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 6Mm, 12Vdc Rohs Compliant Apem
65AH9590
Led Panel Indicator, Green, 6Mm, 12Vdc Rohs Compliant Apem 65AH9590
LED PANEL INDICATOR, GREEN, 6MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, GREEN, 6MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9590
Product Name Led Panel Indicator, Green, 6Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details