APEM Components, Inc. Led Panel Indicator, White, 6Mm, 12Vdc Rohs Compliant Apem Q6P5BXXW12E

Description
LED PANEL INDICATOR, WHITE, 6MM, 12VDC ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, WHITE, 6MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, White, 6mm, 12VDC, is part of the Q6 series and features a 6mm panel mount design. It operates at a voltage of 12V DC and is compliant with RoHS standards. The indicator has a luminous intensity of 1,200 mcd and a forward voltage of 3.8V. It is designed for a maximum operating temperature of 65°C and a storage temperature range of -30°C to +85°C, depending on the body material. The product offers an IP67 sealing option, making it suitable for environments where moisture and dust protection are required. The indicator is available with various termination options, including solder lug terminals and wire connections. Its life expectancy is rated at 100,000 hours, providing long-term reliability for applications.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, White, 6mm, 12VDC, is part of the Q6 series and features a 6mm panel mount design. It operates at a voltage of 12V DC and is compliant with RoHS standards. The indicator has a luminous intensity of 1,200 mcd and a forward voltage of 3.8V. It is designed for a maximum operating temperature of 65°C and a storage temperature range of -30°C to +85°C, depending on the body material. The product offers an IP67 sealing option, making it suitable for environments where moisture and dust protection are required. The indicator is available with various termination options, including solder lug terminals and wire connections. Its life expectancy is rated at 100,000 hours, providing long-term reliability for applications.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, White, 6Mm, 12Vdc Rohs Compliant Apem - 65AH9581 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, White, 6Mm, 12Vdc Rohs Compliant Apem
65AH9581
Led Panel Indicator, White, 6Mm, 12Vdc Rohs Compliant Apem 65AH9581
LED PANEL INDICATOR, WHITE, 6MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, WHITE, 6MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9581
Product Name Led Panel Indicator, White, 6Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details