APEM Components, Inc. Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem Q6P5BXXHG24E

Description
LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem - 65AH9573 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem
65AH9573
Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem 65AH9573
LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9573
Product Name Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details
Specs
LED Type Green
Viewing Angle 60 degrees
Forward Current 0.1000 milliamps
View Details