APEM Components, Inc. LED Indication Q6P1CXXY12E

Description
LED Indicator 6mm Prominent 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Prominent 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6P1CXXY12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6P1CXXY12E
LED Indication Q6P1CXXY12E
LED Indicator 6mm Prominent 12VDC IP67

LED Indicator 6mm Prominent 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1457-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1457-ND
Panel Indicators, Pilot Lights 679-1457-ND
LED Panel Indicator Yellow Diffused 100° 12V 20mA Solder Lug

LED Panel Indicator Yellow Diffused 100° 12V 20mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6P1CXXY12E
LED Panel Mount Indicators Q6P1CXXY12E
LED Panel Mount Indicators 12V Yellow Prominent

LED Panel Mount Indicators 12V Yellow Prominent

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6P1CXXY12E 679-1457-ND Q6P1CXXY12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 12 volts 12 volts
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
PCB LED Indicators - 577224 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers