APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem Q6P1CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem - 16R0107 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
16R0107
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem 16R0107
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0107
Product Name Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
1.6X0.8MM INFRARED SMD LED - AP1608F3C - Kingbright Corporation
Specs
LED Package: SMD Infrared Emitting Diode
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2 suppliers