APEM Components, Inc. Led Panel Indicator, Red, 6Mm, 12Vdc Rohs Compliant Apem Q6P1CXXHR12E

Description
LED PANEL INDICATOR, RED, 6MM, 12VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 6MM, 12VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 6Mm, 12Vdc Rohs Compliant Apem - 65AH9557 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 6Mm, 12Vdc Rohs Compliant Apem
65AH9557
Led Panel Indicator, Red, 6Mm, 12Vdc Rohs Compliant Apem 65AH9557
LED PANEL INDICATOR, RED, 6MM, 12VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 6MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9557
Product Name Led Panel Indicator, Red, 6Mm, 12Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 516-ASMD-FWG3-NPTH6TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details