APEM Components, Inc. Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem Q6P1CXXG12E

Description
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes
Datasheet
Description
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem - 58Y5059 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
58Y5059
Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem 58Y5059
LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 12 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 41M1436 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
41M1436
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 41M1436
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 58Y5059 41M1436
Product Name Led Panel Mount Indicator, Green, 6 Mm, 12 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details