APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem Q6P1BXXY12E

Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem - 16R0102 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem
16R0102
Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem 16R0102
PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16R0102
Product Name Panel Mount Indicator, Led, 6Mm, Yellow, 2.1V; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 6500 K
Optical Power Output 980 milliwatts
Array Array
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBD - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details