APEM Components, Inc. Led Panel Indicator, White, 6Mm, 24Vdc Rohs Compliant Apem Q6P1BXXW24E

Description
LED PANEL INDICATOR, WHITE, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, WHITE, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, White, 6Mm, 24Vdc Rohs Compliant Apem - 65AH9551 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, White, 6Mm, 24Vdc Rohs Compliant Apem
65AH9551
Led Panel Indicator, White, 6Mm, 24Vdc Rohs Compliant Apem 65AH9551
LED PANEL INDICATOR, WHITE, 6MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, WHITE, 6MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem - 16R0101 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
16R0101
Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem 16R0101
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 3.8V; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:3.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 65AH9551 16R0101
Product Name Led Panel Indicator, White, 6Mm, 24Vdc Rohs Compliant Apem Panel Mount Indicator, Led, 6Mm, White, 3.8V; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details