APEM Components, Inc. Led Panel Indicator, Yellow, 6Mm, 2V Rohs Compliant Apem Q6P1BXXHY02E

Description
LED PANEL INDICATOR, YELLOW, 6MM, 2V ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, YELLOW, 6MM, 2V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Yellow, 6Mm, 2V Rohs Compliant Apem - 65AH9546 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Yellow, 6Mm, 2V Rohs Compliant Apem
65AH9546
Led Panel Indicator, Yellow, 6Mm, 2V Rohs Compliant Apem 65AH9546
LED PANEL INDICATOR, YELLOW, 6MM, 2V ROHS COMPLIANT: YES

LED PANEL INDICATOR, YELLOW, 6MM, 2V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9546
Product Name Led Panel Indicator, Yellow, 6Mm, 2V Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED White Lighting - 516-4336-1-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 7500 K
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details