APEM Components, Inc. Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem Q6P1BXXHR24E

Description
LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem - 65AH9545 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem
65AH9545
Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem 65AH9545
LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9545
Product Name Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details