APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Q6P1BXXG24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem - 16R0097 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem
16R0097
Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem 16R0097
PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, GREEN, 2.2V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:40mcd; IP / NEMA Rating:IP67; Product Range:Q Series; Forward Voltage:2.2V RoHS Compliant: Yes

Supplier's Site
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem - 58Y5052 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
58Y5052
Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem 58Y5052
LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Green, 6 mm, 24 VDC, 20 mA, 40 mcd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 16R0097 58Y5052
Product Name Panel Mount Indicator, Led, 6Mm, Green, 2.2V; Led Color Apem Led Panel Mount Indicator, Green, 6 Mm, 24 Vdc, 20 Ma, 40 Mcd, Ip67 Rohs Compliant Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1003-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Indication - Discrete - SML-LXR44SRC-TR - 1252035-SML-LXR44SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4.00mm L x 3.60mm W
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers