APEM Components, Inc. Panel Indicator, Red, 2V, Wire Lead; Led Color Apem Q6F7CXXR02E

Description
PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 2V, Wire Lead; Led Color Apem - 05W8334 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 2V, Wire Lead; Led Color Apem
05W8334
Panel Indicator, Red, 2V, Wire Lead; Led Color Apem 05W8334
PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 2V, WIRE LEAD; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8334
Product Name Panel Indicator, Red, 2V, Wire Lead; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led, 1W, Royal-Blue, 0.320W; Product Range Broadcom - 36AJ8247 - Newark, An Avnet Company
Specs
LED Type Blue
Peak Wavelength 455 nm (4550 Å)
Viewing Angle 140 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details