APEM Components, Inc. Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem Q6F7CXXG02E

Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem - 05W8333 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
05W8333
Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem 05W8333
PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 2.2V, WIRE LEAD; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8333
Product Name Panel Indicator, Green, 2.2V, Wire Lead; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Right Angle ChipLED - ASMT-CW00 - Broadcom Inc.
Specs
LED Package: 1.6mm x 1.0mm x 0.4mm
LED Type White
Viewing Angle 170 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details