APEM Components, Inc. Panel Indicator, 6Mm, Yellow, 2.1Vdc; Led Color Apem Q6F7BXXY02E

Description
PANEL INDICATOR, 6MM, YELLOW, 2.1VDC; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, YELLOW, 2.1VDC; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Yellow, 2.1Vdc; Led Color Apem - 05W8329 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Yellow, 2.1Vdc; Led Color Apem
05W8329
Panel Indicator, 6Mm, Yellow, 2.1Vdc; Led Color Apem 05W8329
PANEL INDICATOR, 6MM, YELLOW, 2.1VDC; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, YELLOW, 2.1VDC; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:6mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8329
Product Name Panel Indicator, 6Mm, Yellow, 2.1Vdc; Led Color Apem
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details