APEM Components, Inc. LED Indication Q6F7BXXSG02E

Description
LED Indicator 6mm Flush 2VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Flush 2VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6F7BXXSG02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6F7BXXSG02E
LED Indication Q6F7BXXSG02E
LED Indicator 6mm Flush 2VDC IP67

LED Indicator 6mm Flush 2VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6F7BXXSG02E
LED Panel Mount Indicators Q6F7BXXSG02E
LED Panel Mount Indicators LED Indicator 6mm Flush 2VDC IP67

LED Panel Mount Indicators LED Indicator 6mm Flush 2VDC IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6F7BXXSG02E Q6F7BXXSG02E
Product Name LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104610 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details