APEM Components, Inc. Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem Q6F7BXXR02E

Description
PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem - 10R1631 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem
10R1631
Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem 10R1631
PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10R1631
Product Name Panel Indicator, 6Mm, Red, 2Vdc; Led Color Apem
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details