APEM Components, Inc. Panel Indicator, 6Mm, Green, 2.2Vdc; Led Color Apem Q6F7BXXG02E

Description
PANEL INDICATOR, 6MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Green, 2.2Vdc; Led Color Apem - 05W8325 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Green, 2.2Vdc; Led Color Apem
05W8325
Panel Indicator, 6Mm, Green, 2.2Vdc; Led Color Apem 05W8325
PANEL INDICATOR, 6MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, GREEN, 2.2VDC; LED Color:Green; Operating Voltage:2.2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8325
Product Name Panel Indicator, 6Mm, Green, 2.2Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
PICOLED™-eco Series - SML-P11UT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 621 nm (6210 Å)
View Details
2 suppliers