APEM Components, Inc. Panel Indicator, 6Mm, Green, 2Vdc; Led Color Apem Q6F7BXXG02

Description
PANEL INDICATOR, 6MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 6MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Green, 2Vdc; Led Color Apem - 29Y2277 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Green, 2Vdc; Led Color Apem
29Y2277
Panel Indicator, 6Mm, Green, 2Vdc; Led Color Apem 29Y2277
PANEL INDICATOR, 6MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:12mcd; IP / NEMA Rating:Not Rated; Product Range:Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 29Y2277
Product Name Panel Indicator, 6Mm, Green, 2Vdc; Led Color Apem
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AAA3528SURKCGKC09CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details
2 suppliers