APEM Components, Inc. Panel Indicator, Blue, 3.8V, Wire Lead; Led Color Apem Q6F7BXXB02E

Description
PANEL INDICATOR, BLUE, 3.8V, WIRE LEAD; LED Color:Blue; Operating Voltage:3.8VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 3.8V, WIRE LEAD; LED Color:Blue; Operating Voltage:3.8VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 3.8V, Wire Lead; Led Color Apem - 05W8324 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 3.8V, Wire Lead; Led Color Apem
05W8324
Panel Indicator, Blue, 3.8V, Wire Lead; Led Color Apem 05W8324
PANEL INDICATOR, BLUE, 3.8V, WIRE LEAD; LED Color:Blue; Operating Voltage:3.8VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 3.8V, WIRE LEAD; LED Color:Blue; Operating Voltage:3.8VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W8324
Product Name Panel Indicator, Blue, 3.8V, Wire Lead; Led Color Apem
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12M8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details