APEM Components, Inc. Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem Q6F5CXXHG24E

Description
LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Green, 6mm, 24VDC, part number 65AH9526, features a 6 mm panel mount design with a prominent or recessed bezel style. It operates at a voltage range of 21.6 to 26.4 VDC and has a typical operating current of 20 mA. The luminous intensity for the green LED is rated at 1,200 mcd for prominent and 2,000 mcd for recessed styles. The indicator is constructed with a plated brass bezel available in bright chrome, black, or satin grey, and a molded polycarbonate rear body. It offers an IP67 sealing option, making it suitable for harsh environments, and has an operating temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The product has a life expectancy of 100,000 hours and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Green, 6mm, 24VDC, part number 65AH9526, features a 6 mm panel mount design with a prominent or recessed bezel style. It operates at a voltage range of 21.6 to 26.4 VDC and has a typical operating current of 20 mA. The luminous intensity for the green LED is rated at 1,200 mcd for prominent and 2,000 mcd for recessed styles. The indicator is constructed with a plated brass bezel available in bright chrome, black, or satin grey, and a molded polycarbonate rear body. It offers an IP67 sealing option, making it suitable for harsh environments, and has an operating temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The product has a life expectancy of 100,000 hours and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem - 65AH9526 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem
65AH9526
Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem 65AH9526
LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, GREEN, 6MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9526
Product Name Led Panel Indicator, Green, 6Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details