APEM Components, Inc. Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem Q6F5CXXB02E

Description
LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES
Datasheet
Description
LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem - 65AH9521 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem
65AH9521
Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem 65AH9521
LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES

LED PANEL INDICATOR, BLUE, 6MM, 3.8V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9521
Product Name Led Panel Indicator, Blue, 6Mm, 3.8V Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-4289-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details