APEM Components, Inc. Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem Q6F5BXXHR24E

Description
LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES
Description
LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Red, 6mm, 24VDC from APEM features a prominent bezel style and is designed for panel mounting. It operates at a voltage range of 21.6 to 26.4 VDC with a typical operating current of 20 mA. The indicator has a luminous intensity of 1,000 mcd and a viewing angle of 30,Äì100°, depending on the model. It is constructed with a plated brass bezel available in bright chrome, black, or satin grey, and a molded polycarbonate rear body. The product is IP67 rated for environmental sealing, making it suitable for harsh conditions. It has a life expectancy of 100,000 hours and can withstand operating temperatures from -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. This indicator is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, Red, 6mm, 24VDC from APEM features a prominent bezel style and is designed for panel mounting. It operates at a voltage range of 21.6 to 26.4 VDC with a typical operating current of 20 mA. The indicator has a luminous intensity of 1,000 mcd and a viewing angle of 30,Äì100°, depending on the model. It is constructed with a plated brass bezel available in bright chrome, black, or satin grey, and a molded polycarbonate rear body. The product is IP67 rated for environmental sealing, making it suitable for harsh conditions. It has a life expectancy of 100,000 hours and can withstand operating temperatures from -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. This indicator is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem - 65AH9511 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem
65AH9511
Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem 65AH9511
LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES

LED PANEL INDICATOR, RED, 6MM, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 65AH9511
Product Name Led Panel Indicator, Red, 6Mm, 24Vdc Rohs Compliant Apem
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details