APEM Components, Inc. Panel Mount Indicator, Led, 6Mm, White, 24Vdc; Led Color Apem Q6F3CXXW24E

Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6Mm, White, 24Vdc; Led Color Apem - 64T3882 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, White, 24Vdc; Led Color Apem
64T3882
Panel Mount Indicator, Led, 6Mm, White, 24Vdc; Led Color Apem 64T3882
PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, WHITE, 24VDC; LED Color:White; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:15mcd; IP / NEMA Rating:IP67; Product Range:-; Forward Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3882
Product Name Panel Mount Indicator, Led, 6Mm, White, 24Vdc; Led Color Apem
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-570YT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Transparent Colorless
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers