APEM Components, Inc. Panel Indicator, 6Mm, Red, 24Vdc; Led Color Apem Q6F3CXXR24E

Description
PANEL INDICATOR, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Red, 24Vdc; Led Color Apem - 05W8313 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Red, 24Vdc; Led Color Apem
05W8313
Panel Indicator, 6Mm, Red, 24Vdc; Led Color Apem 05W8313
PANEL INDICATOR, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Apem - 64T3880 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Apem
64T3880
Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Apem 64T3880
PANEL MOUNT INDICATOR, LED, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 05W8313 64T3880
Product Name Panel Indicator, 6Mm, Red, 24Vdc; Led Color Apem Panel Mount Indicator, Led, 6Mm, Red, 24Vdc; Led Color Apem
LED Type Red; Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details