APEM Components, Inc. Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem Q6F3BXXR12E

Description
PANEL INDICATOR, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem - 05W8299 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem
05W8299
Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem 05W8299
PANEL INDICATOR, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

PANEL INDICATOR, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Product Range:Q6 Series RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 6Mm, Red, 12Vdc; Led Color Apem - 64T3869 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6Mm, Red, 12Vdc; Led Color Apem
64T3869
Panel Mount Indicator, Led, 6Mm, Red, 12Vdc; Led Color Apem 64T3869
PANEL MOUNT INDICATOR, LED, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6MM, RED, 12VDC; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:IP67; Packaging:Each; Product Range:-; Viewing Angle:100 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 05W8299 64T3869
Product Name Panel Indicator, 6Mm, Red, 12Vdc; Led Color Apem Panel Mount Indicator, Led, 6Mm, Red, 12Vdc; Led Color Apem
LED Type Red; Red Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Mini-mold side view chip LED - SML-A12MT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
2 suppliers